Phoenix Contact CA-17P1N1280DNS
- 收藏
- 对比
CA-17P1N1280DNS
1894-CA-17P1N1280DNS
集成电路(IC)
--
大陆
立即发货

Cable connector, straight, shielded: yes, SPEEDCON locking, M23, Number of positions: 17, Type of contact: Pin, Solder connection, Cable diameter: 3 mm ... 14.5 mm
1最小包装量--
CA-17P1N1280DNS详情
Phoenix Contact CA-17P1N1280DNS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CA-17P1N1280DNS
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.64
连接器类型
圆形连接器
Reach合规守则
not_compliant
CA-17P1N1280DNS拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。