Phoenix Contact CA-17S1N12HZ00
- 收藏
- 对比
CA-17S1N12HZ00
1894-CA-17S1N12HZ00
无类别的
--
大陆
立即发货

Device connector for rear wall - CA - straight - shielded: yes - for standard and SPEEDCON interlock - M23 - No. of pos.: 17 - type of contact: Socket - Solder connection - Axial seal - Central fixing
1最小包装量--
CA-17S1N12HZ00详情
Phoenix Contact CA-17S1N12HZ00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Sunbank
Brand
Sunbank / Souriau
Rohs Code
有
Manufacturer Part Number
CA-17S1N12HZ00
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.61
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
达到SVHC
not_compliant
CA-17S1N12HZ00拓展信息







哦! 它是空的。