Phoenix Contact CA2RB
- 收藏
- 对比
CA2RB
1894-CA2RB
无类别的
--
大陆
立即发货

CA2RB datasheet pdf and Unclassified product details from Phoenix Contact stock available at utmel
1最小包装量--
添加到询价列表
CA2RB详情
Phoenix Contact CA2RB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
CA2RB拓展信息







哦! 它是空的。