Phoenix Contact CAB-DSUB25M/OE/22/TP/S/15M
- 收藏
- 对比
CAB-DSUB25M/OE/22/TP/S/15M
1894-CAB-DSUB25M/OE/22/TP/S/15M
无类别的
--
大陆
立即发货

CAB-DSUB25M/OE/22/TP/S/15M datasheet pdf and Unclassified product details from Phoenix Contact stock available at utmel
1最小包装量--
CAB-DSUB25M/OE/22/TP/S/15M详情
Phoenix Contact CAB-DSUB25M/OE/22/TP/S/15M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-10 - 50
Nominal voltage
110 - 230
Connection 2
Cold device plug straight, female
Colour outer sheath
Black
Connection 1
Cold device plug (IEC 60320)
Spiralized cable
无
With cord switch
无
Rohs Code
有
Manufacturer Part Number
CAB-DSUB25M/OE/22/TP/S/15M
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.54
连接器支持类型
CABLE ASSEMBLY
长度
3
达到SVHC
compliant
CAB-DSUB25M/OE/22/TP/S/15M拓展信息







哦! 它是空的。