Phoenix Contact CAB-DSUB37M/OE/22/TP/S/ 5M
- 收藏
- 对比
CAB-DSUB37M/OE/22/TP/S/ 5M
1894-CAB-DSUB37M/OE/22/TP/S/ 5M
无类别的
--
大陆
立即发货

Assembled shielded round cable; connection 1: Twisted pair (37-position) (The wires are marked and fitted with ferrules.); connection 2: D-SUB pin strip (1x 37-position); cable length: 5 m
1最小包装量--
CAB-DSUB37M/OE/22/TP/S/ 5M详情
Phoenix Contact CAB-DSUB37M/OE/22/TP/S/ 5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
CAB-DSUB37M/OE/22/TP/S/5M
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.57
连接器支持类型
CABLE ASSEMBLY
达到SVHC
compliant
CAB-DSUB37M/OE/22/TP/S/ 5M拓展信息







哦! 它是空的。