Phoenix Contact CBME824DC/05-10ANO-R
- 收藏
- 对比
CBME824DC/05-10ANO-R
1894-CBME824DC/05-10ANO-R
无类别的
--
大陆
立即发货

CBM E8 24DC/0.5-10A NO-R
1最小包装量--
CBME824DC/05-10ANO-R详情
Phoenix Contact CBME824DC/05-10ANO-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
500 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
CBME824DC/05-10ANO-R拓展信息







哦! 它是空的。