Phoenix Contact CCA 2,5/10-GL-5,08RNP26THR
- 收藏
- 对比
CCA 2,5/10-GL-5,08RNP26THR
1894-CCA 2,5/10-GL-5,08RNP26THR
无类别的
--
大陆
立即发货

Header Nominal current: 12 A Rated voltage (III/2): 320 V Number of positions: 10 Pitch: 5.08 mm Color: black Contact surface: Tin Mounting: THR soldering Article with self-locking flange; two-in-one – Pin strips must always be made up of a left (L) and a right (R) segment. Please allow for the corresponding counterpart from the accessories to complete the THR pin strip.
1最小包装量--
添加到询价列表







哦! 它是空的。