CCA 2,5/11-GL-5,08P26THR
CCA 2,5/11-GL-5,08P26THR

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact CCA 2,5/11-GL-5,08P26THR

  • 收藏
  • 对比

型号

CCA 2,5/11-GL-5,08P26THR

utmel 编号

1894-CCA 2,5/11-GL-5,08P26THR

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Header Nominal current: 12 A Rated voltage (III/2): 320 V Number of positions: 11 Pitch: 5.08 mm Color: black Contact surface: Tin Mounting: THR soldering Two-in-one – Pin strips must always be made up of a left (L) and a right (R) segment. Please allow for the corresponding counterpart from the accessories to complete the THR pin strip.

起订量

1最小包装量--

添加到询价列表
CCA 2,5/11-GL-5,08P26THR
CCA 2,5/11-GL-5,08P26THR Phoenix Contact Header Nominal current: 12 A Rated voltage (III/2): 320 V Number of positions: 11 Pitch: 5.08 mm Color: black Contact surface: Tin Mounting: THR soldering Two-in-one – Pin strips must always be made up of a left (L) and a right (R) segment. Please allow for the corresponding counterpart from the accessories to complete the THR pin strip.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

CCA 2,5/11-GL-5,08P26THR详情

Phoenix Contact CCA 2,5/11-GL-5,08P26THR重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Package

    Bulk

  • Base Product Number

    078347

  • 厂商

    Molex

  • Product Status

    活跃

  • 系列

    *

0个相似型号

CCA 2,5/11-GL-5,08P26THR拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS