Phoenix Contact CCD70
- 收藏
- 对比
CCD70
1894-CCD70
无类别的
--
大陆
立即发货

CCD70 datasheet pdf and Unclassified product details from Phoenix Contact stock available at utmel
1最小包装量--
添加到询价列表
CCD70详情
Phoenix Contact CCD70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), mounted
IP67
Pollution degree
3
Material of contact surface
Gold
Material housing
Plastic
Rated current In
4
Ambient temperature
-40 - 80
0个相似型号
CCD70拓展信息







哦! 它是空的。