Phoenix Contact CCVA 2 5/ 9-G-5 08 P26THR
- 收藏
- 对比
CCVA 2 5/ 9-G-5 08 P26THR
1894-CCVA 2 5/ 9-G-5 08 P26THR
无类别的
--
大陆
立即发货

PCB headers - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 9 - pitch: 5.08 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - solder pin [P]: 2.6 mm - User information and design recommendations for through hole reflow technology can be found under €œDownloads€?
1最小包装量--
添加到询价列表







哦! 它是空的。