Phoenix Contact CCVA 2,5/ 6-GL-5,08P26THR
- 收藏
- 对比
CCVA 2,5/ 6-GL-5,08P26THR
1894-CCVA 2,5/ 6-GL-5,08P26THR
无类别的
--
大陆
立即发货

Header Nominal current: 12 A Rated voltage (III/2): 320 V Number of positions: 6 Pitch: 5.08 mm Color: black Contact surface: Tin Mounting: THR soldering Two-in-one – Pin strips must always be made up of a left (L) and a right (R) segment. Please allow for the corresponding counterpart from the accessories to complete the THR pin strip.
1最小包装量--
添加到询价列表







哦! 它是空的。