Phoenix Contact C-FC1,5/M3,5
- 收藏
- 对比
C-FC1,5/M3,5
1894-C-FC1,5/M3,5
集成电路(IC)
--
大陆
立即发货

C-FC1,5/M3,5 datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
C-FC1,5/M3,5详情
Phoenix Contact C-FC1,5/M3,5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
C-FC1,5/M3,5
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Manufacturer Series
C-FC1,5/M3,5
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
端子和接线板类型
叉形端子
C-FC1,5/M3,5拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。