Phoenix Contact CP2165QN-A1
- 收藏
- 对比
CP2165QN-A1
1894-CP2165QN-A1
无类别的
--
大陆
立即发货

CP2165QN-A1 datasheet pdf and Unclassified product details from Phoenix Contact stock available at utmel
1最小包装量--
CP2165QN-A1详情
Phoenix Contact CP2165QN-A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-40 - 90
Rated current In
4
Material housing
Plastic
Thread size M
5
Material of contact surface
Nickel/gold
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP69K
Inflammability class of insulation material according to with UL94
Other
CP2165QN-A1拓展信息







哦! 它是空的。