Phoenix Contact CP25-4L
- 收藏
- 对比
CP25-4L
1894-CP25-4L
无类别的
--
大陆
立即发货

Connector housing - nom. voltage: 250 V - nominal current: 10 A - connection method: Plug connection - number of connections: 4 - number of positions: 4 - cross section: 0.5 mm² - 2.5 mm² - AWG: 20 - 14 - width: 5.2 mm - height: 13 mm - color: gray - mounting type: Plug-in mounting
1最小包装量--
添加到询价列表







哦! 它是空的。