Phoenix Contact CRIMPFOX-TC MP-1
- 收藏
- 对比
CRIMPFOX-TC MP-1
1894-CRIMPFOX-TC MP-1
无类别的
--
大陆
立即发货

Crimping pliers - for turned contacts - universal cross section setting - from 0.08 mm² up to a maximum of 2.5 mm² - digital display with 0.01 mm increments - pressure lock can be unlocked - lateral entry - including positioning tool
1最小包装量--
CRIMPFOX-TC MP-1详情
Phoenix Contact CRIMPFOX-TC MP-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
Rohs Code
有
Manufacturer Part Number
CRIMPFOX-TCMP-1
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.63
子类别
Switches
连接器支持类型
工具和机械
产品类别
翘板开关
产品类别
翘板开关
达到SVHC
compliant
CRIMPFOX-TC MP-1拓展信息







哦! 它是空的。