Phoenix Contact C-SCFFI1.5/2.8X0.8
- 收藏
- 对比
C-SCFFI1.5/2.8X0.8
1894-C-SCFFI1.5/2.8X0.8
集成电路(IC)
--
大陆
立即发货

C-SCFFI1.5/2.8X0.8 datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
C-SCFFI1.5/2.8X0.8详情
Phoenix Contact C-SCFFI1.5/2.8X0.8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Brass
Manufacturer Part Number
C-SCFFI1.5/2.8X0.8
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Insulator Material
Nylon (Polyamide)
Reach合规守则
unknown
端子和接线板类型
PUSH-ON TERMINAL
端子类型
Female Quick Disconnect
C-SCFFI1.5/2.8X0.8拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。