Phoenix Contact CUC-DSC-C1BAU-S/DSC22
- 收藏
- 对比
CUC-DSC-C1BAU-S/DSC22
1894-CUC-DSC-C1BAU-S/DSC22
D 形连接器
--
大陆
立即发货

D Sub Contact,Phoenix PLUSCON VS Series 1655137, 1655195, 1655250 D-Sub Housing Connectors, Pin
1最小包装量--
CUC-DSC-C1BAU-S/DSC22详情
Phoenix Contact CUC-DSC-C1BAU-S/DSC22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
RoHS
Non-Compliant
Contact Materials
Copper Alloy
For Use With
Phoenix PLUSCON VS Series 1655137, 1655195, 1655250 D-Sub Housing Connectors
Rohs Code
有
Manufacturer Part Number
CUC-DSC-C1BAU-S/DSC22
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
2.3
Reach合规守则
compliant
触点性别
Pin
连接器支持类型
连接器附件
CUC-DSC-C1BAU-S/DSC22拓展信息







哦! 它是空的。