Phoenix Contact CUC-DSC-J1BAU-S/DSC28
- 收藏
- 对比
CUC-DSC-J1BAU-S/DSC28
1894-CUC-DSC-J1BAU-S/DSC28
D 形连接器
--
大陆
立即发货

D SUB CRIMP CONTACT,28-26AWG
1最小包装量--
CUC-DSC-J1BAU-S/DSC28详情
Phoenix Contact CUC-DSC-J1BAU-S/DSC28重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Factory Pack QuantityFactory Pack Quantity
16
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Contact Materials
Copper Alloy
For Use With
Phoenix PLUSCON VS Series 1688861/1688942/1689967/1688845/1688926/1689941 D-Sub Housing Connectors
Rohs Code
有
Manufacturer Part Number
CUC-DSC-J1BAU-S/DSC28
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
2.28
包装
Tube
子类别
背板连接器
Reach合规守则
compliant
触点性别
Socket
连接器支持类型
连接器附件
产品类别
High Speed / Modular Connectors
产品类别
High Speed / Modular Connectors
CUC-DSC-J1BAU-S/DSC28拓展信息







哦! 它是空的。