Phoenix Contact CUC-IND-C1ZNI-B/R4QV6
- 收藏
- 对比
CUC-IND-C1ZNI-B/R4QV6
1894-CUC-IND-C1ZNI-B/R4QV6
无类别的
--
大陆
立即发货

RJ45 connector - degree of protection: IP20 - number of positions: 6 - 100 Mbps - CAT5 (IEC 11801:2002) - material: Zinc die-cast - connection method: IDC fast connection - connection cross section: AWG 26- 24 - cable outlet: angled - High degree of resistance to vibration; 360 shielding; one-piece design; special tool-free assembly
1最小包装量--
CUC-IND-C1ZNI-B/R4QV6详情
Phoenix Contact CUC-IND-C1ZNI-B/R4QV6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
CUC-IND-C1ZNI-B/R4QV6拓展信息







哦! 它是空的。