Phoenix Contact DC-B 6-SET-HD-M25-M-7X4-UT
- 收藏
- 对比
DC-B 6-SET-HD-M25-M-7X4-UT
1894-DC-B 6-SET-HD-M25-M-7X4-UT
套管 - 音频连接器
--
大陆
立即发货

Duplicon aluminum stackable connector set with a stackable housing with M25 cable screw connection thread (without cable screw connection) and a contact insert 6 x 4 mmA² PE 400/690 V 25 A screw connection type B6 IP67 protection
1最小包装量--
添加到询价列表
DC-B 6-SET-HD-M25-M-7X4-UT详情
Phoenix Contact DC-B 6-SET-HD-M25-M-7X4-UT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
DC-B 6-SET-HD-M25-M-7X4-UT拓展信息
MSTBO2.5/3-G1RKMGY
Phoenix Contact
VS-08-A-RJ45/MOD-1-R-IP67
Phoenix Contact
818153
Phoenix Contact
FFKDSA1/H1-7.62
Phoenix Contact
MSTB2.54ST
Phoenix Contact
PC4/4-G-7.62BUGYNZ10223
Phoenix Contact
PC4/6-STF-7.62
Phoenix Contact
MKDS3/2-5.08BD:69.70
Phoenix Contact
VS-08-SD-F
Phoenix Contact
KGG-PC4/4-F
Phoenix Contact







哦! 它是空的。