Phoenix Contact DFK-2,8-FRONT2,5
- 收藏
- 对比
DFK-2,8-FRONT2,5
1894-DFK-2,8-FRONT2,5
无类别的
--
大陆
立即发货

Panel feed-through terminal block - connection method: Screw connection with tension sleeve - Solder/Slip-on connection - number of positions: 1 - load current: 18 A - cross section: 0.2 mm² - 4 mm² - connection direction of the conductor to plug-in direction: 0 - width: 6.2 mm - color: gray
1最小包装量--
添加到询价列表







哦! 它是空的。