Phoenix Contact DFK-IPC35HC/2-GF-15,00
- 收藏
- 对比
DFK-IPC35HC/2-GF-15,00
1894-DFK-IPC35HC/2-GF-15,00
无类别的
--
大陆
立即发货

Feed-through header - nominal current: 125 A - rated voltage (III/2): 1000 V - nominal cross section: 35 mm² - number of positions: 2 - pitch: 15 mm - color: green - contact surface: Silver - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 4.6 mm
1最小包装量--
DFK-IPC35HC/2-GF-15,00详情
Phoenix Contact DFK-IPC35HC/2-GF-15,00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
DFK-IPC35HC/2-GF-15,00
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
端子和接线板类型
阻隔条接线端子
达到SVHC
not_compliant
DFK-IPC35HC/2-GF-15,00拓展信息







哦! 它是空的。