Phoenix Contact DFK-IPCV 16/ 8-GF-10 16
- 收藏
- 对比
DFK-IPCV 16/ 8-GF-10 16
1894-DFK-IPCV 16/ 8-GF-10 16
无类别的
--
大陆
立即发货

Feed-through header - nominal current: 76 A - rated voltage (III/2): 1000 V - nominal cross section: 16 mm² - number of positions: 8 - pitch: 10.16 mm - color: green - contact surface: Silver - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 4.1 mm
1最小包装量--
添加到询价列表







哦! 它是空的。