Phoenix Contact DFK-IPCV 35 HC/ 6-GF-15 00
- 收藏
- 对比
DFK-IPCV 35 HC/ 6-GF-15 00
1894-DFK-IPCV 35 HC/ 6-GF-15 00
无类别的
--
大陆
立即发货

Feed-through header - nominal current: 125 A - rated voltage (III/2): 1000 V - nominal cross section: 35 mm² - number of positions: 6 - pitch: 15 mm - color: green - contact surface: Silver - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 4.6 mm
1最小包装量--
添加到询价列表







哦! 它是空的。