Phoenix Contact DFK-MSTB 2 5/13-GF
- 收藏
- 对比
DFK-MSTB 2 5/13-GF
1894-DFK-MSTB 2 5/13-GF
无类别的
--
大陆
立即发货

Feed-through header - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 13 - pitch: 5 mm - connection method: Solder/Slip-on connection - color: green - contact surface: Tin - mounting: Direct mounting - solder pin [P]: 9.3 mm
1最小包装量--
DFK-MSTB 2 5/13-GF详情
Phoenix Contact DFK-MSTB 2 5/13-GF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
DFK-MSTB 2 5/13-GF拓展信息







哦! 它是空的。