Phoenix Contact DFK-MSTB 2 5/15-G-5 08
- 收藏
- 对比
DFK-MSTB 2 5/15-G-5 08
1894-DFK-MSTB 2 5/15-G-5 08
无类别的
--
大陆
立即发货

Feed-through header - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 15 - pitch: 5.08 mm - connection method: Solder/Slip-on connection - color: green - contact surface: Tin - mounting: Direct mounting - solder pin [P]: 9.3 mm - accessory order no. 5030172 can only be used in conjunction with MSTB 2 5/...ST-5 08 and MSTBT 2 5/...ST-5 08.
1最小包装量--
添加到询价列表







哦! 它是空的。