Phoenix Contact DFK-MSTB 2 5/ 9-GF
- 收藏
- 对比
DFK-MSTB 2 5/ 9-GF
1894-DFK-MSTB 2 5/ 9-GF
无类别的
--
大陆
立即发货

Feed-through header - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 9 - pitch: 5 mm - connection method: Solder/Slip-on connection - color: green - contact surface: Tin - mounting: Direct mounting - solder pin [P]: 9.3 mm
1最小包装量--
添加到询价列表







哦! 它是空的。