Phoenix Contact DFK-MSTB2,5/9-GWW(1X1)
- 收藏
- 对比
DFK-MSTB2,5/9-GWW(1X1)
1894-DFK-MSTB2,5/9-GWW(1X1)
无类别的
--
大陆
立即发货

Feed-through header - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 9 - pitch: 5 mm - connection method: Solder/Slip-on connection - color: green - contact surface: Tin - mounting: Direct mounting - solder pin [P]: 9.3 mm
1最小包装量--
DFK-MSTB2,5/9-GWW(1X1)详情
Phoenix Contact DFK-MSTB2,5/9-GWW(1X1)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
DFK-MSTB2,5/9-GWW(1X1)
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
端子和接线板类型
条形端子板
达到SVHC
compliant
DFK-MSTB2,5/9-GWW(1X1)拓展信息







哦! 它是空的。