Phoenix Contact DFK-PC4/10-G-7,62-LOE
- 收藏
- 对比
DFK-PC4/10-G-7,62-LOE
1894-DFK-PC4/10-G-7,62-LOE
无类别的
--
大陆
立即发货

Feed-through header - nominal current: 15 A - rated voltage (III/2): 400 V - nominal cross section: 4 mm² - number of positions: 10 - pitch: 7.62 mm - connection method: Solder connection - color: green - contact surface: Tin - mounting: Soldering
1最小包装量--
DFK-PC4/10-G-7,62-LOE详情
Phoenix Contact DFK-PC4/10-G-7,62-LOE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
DFK-PC4/10-G-7,62-LOE
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
端子和接线板类型
阻隔条接线端子
达到SVHC
compliant
DFK-PC4/10-G-7,62-LOE拓展信息







哦! 它是空的。