Phoenix Contact DFK-PC 4/12-G-7 62-LOE
- 收藏
- 对比
DFK-PC 4/12-G-7 62-LOE
1894-DFK-PC 4/12-G-7 62-LOE
无类别的
--
大陆
立即发货

Feed-through header - nominal current: 15 A - rated voltage (III/2): 400 V - nominal cross section: 4 mm² - number of positions: 12 - pitch: 7.62 mm - connection method: Solder connection - color: green - contact surface: Tin - mounting: Soldering
1最小包装量--
添加到询价列表







哦! 它是空的。