Phoenix Contact DFK-PC 5/10-GF-7 62
- 收藏
- 对比
DFK-PC 5/10-GF-7 62
1894-DFK-PC 5/10-GF-7 62
无类别的
--
大陆
立即发货

Feed-through header - nominal current: 41 A - rated voltage (III/2): 630 V - nominal cross section: 6 mm² - number of positions: 10 - pitch: 7.62 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 4.9 mm
1最小包装量--
DFK-PC 5/10-GF-7 62详情
Phoenix Contact DFK-PC 5/10-GF-7 62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
DFK-PC 5/10-GF-7 62拓展信息







哦! 它是空的。