Phoenix Contact DFK-PCV5/8-G-7,62
- 收藏
- 对比
DFK-PCV5/8-G-7,62
1894-DFK-PCV5/8-G-7,62
无类别的
--
大陆
立即发货

Feed-through header - nominal current: 41 A - rated voltage (III/2): 630 V - nominal cross section: 6 mm² - number of positions: 8 - pitch: 7.62 mm - color: green - contact surface: Tin - mounting: Wave soldering - pin layout: Linear pinning - solder pin [P]: 5 mm
1最小包装量--
DFK-PCV5/8-G-7,62详情
Phoenix Contact DFK-PCV5/8-G-7,62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
DFK-PCV5/8-G-7,62
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.73
端子和接线板类型
阻隔条接线端子
达到SVHC
compliant
DFK-PCV5/8-G-7,62拓展信息







哦! 它是空的。