Phoenix Contact DFLK-D50SUB/B
- 收藏
- 对比
DFLK-D50SUB/B
1894-DFLK-D50SUB/B
套管 - 音频连接器
--
大陆
立即发货

The VARIOFACE feed-through module implements a 1:1 connection between plug-in screw connection terminal blocks and a D-SUB miniature socket strip (number of positions: 50). There is no separate ground tap.
1最小包装量--
添加到询价列表
DFLK-D50SUB/B详情
Phoenix Contact DFLK-D50SUB/B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
DFLK-D50SUB/B拓展信息
MSTBO2.5/3-G1RKMGY
Phoenix Contact
VS-08-A-RJ45/MOD-1-R-IP67
Phoenix Contact
818153
Phoenix Contact
FFKDSA1/H1-7.62
Phoenix Contact
MSTB2.54ST
Phoenix Contact
PC4/4-G-7.62BUGYNZ10223
Phoenix Contact
PC4/6-STF-7.62
Phoenix Contact
MKDS3/2-5.08BD:69.70
Phoenix Contact
VS-08-SD-F
Phoenix Contact
KGG-PC4/4-F
Phoenix Contact







哦! 它是空的。