Phoenix Contact DFMC 0 5/11-ST-2 54
- 收藏
- 对比
DFMC 0 5/11-ST-2 54
1894-DFMC 0 5/11-ST-2 54
无类别的
--
大陆
立即发货

Plug - nominal current: 6 A - rated voltage (III/2): 160 V - number of positions: 11 with 22 contacts - pitch: 2.54 mm - connection method: spring connection - color: black - contact surface: gold
1最小包装量--
添加到询价列表







哦! 它是空的。