Phoenix Contact DMC 0 5/14-G1-2 54 SMD R72
- 收藏
- 对比
DMC 0 5/14-G1-2 54 SMD R72
1894-DMC 0 5/14-G1-2 54 SMD R72
无类别的
--
大陆
立即发货

PCB headers - nominal current: 6 A - rated voltage (III/2): 160 V - nominal cross section: 0.5 mm² - number of positions: 14 - pitch: 2.54 mm - color: black - contact surface: Gold - mounting: SMD soldering - pin layout: Linear pad geometry - solder pin [P]: 2 mm - Sample values available under SAMPLE DMC...
1最小包装量--
添加到询价列表







哦! 它是空的。