Phoenix Contact DMCV 1 5/ 6-G1-3 5 P35
- 收藏
- 对比
DMCV 1 5/ 6-G1-3 5 P35
1894-DMCV 1 5/ 6-G1-3 5 P35
无类别的
--
大陆
立即发货

PCB headers - nominal current: 8 A - rated voltage (III/2): 160 V - nominal cross section: 1.5 mm² - number of positions: 6 - pitch: 3.5 mm - color: green - contact surface: Tin - mounting: Wave soldering - solder pin [P]: 3.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。