Phoenix Contact D-PT 4-QUATTRO
- 收藏
- 对比
D-PT 4-QUATTRO
1894-D-PT 4-QUATTRO
端子块 - 配件
--
大陆
立即发货

End Cover,for Use with Phoenix CLIPLINE PT Series Push In DIN Rail Terminal Blocks
1最小包装量--
D-PT 4-QUATTRO详情
Phoenix Contact D-PT 4-QUATTRO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PA
For Use With
Phoenix CLIPLINE PT Series Push In DIN Rail Terminal Blocks
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
D-PT4-QUATTRO
Approvals
GOST; UL
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.44
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
配件类型
端盖
装配项目名称
封面项目
D-PT 4-QUATTRO拓展信息
















哦! 它是空的。