Phoenix Contact EB 2-31/PT
- 收藏
- 对比
EB 2-31/PT
1894-EB 2-31/PT
无类别的
--
大陆
立即发货

Insertion bridge - pitch: 31 mm - length: 78.4 mm - width: 54.7 mm - number of positions: 2 - color: red
1最小包装量--
EB 2-31/PT详情
Phoenix Contact EB 2-31/PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
EB2-31/PT
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Reach合规守则
compliant
连接器支持类型
接线端子附件
EB 2-31/PT拓展信息







哦! 它是空的。