Phoenix Contact EB 4- DIK BU
- 收藏
- 对比
EB 4- DIK BU
1894-EB 4- DIK BU
无类别的
--
大陆
立即发货

Insertion bridge, pitch: 6.15 mm, number of positions: 4, color: blue
1最小包装量--
EB 4- DIK BU详情
Phoenix Contact EB 4- DIK BU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EB4-DIKBU
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.71
Manufacturer Series
EB4-DIKBU
连接器支持类型
接线端子附件
达到SVHC
unknown
EB 4- DIK BU拓展信息







哦! 它是空的。