Phoenix Contact EB 80-12
- 收藏
- 对比
EB 80-12
1894-EB 80-12
无类别的
--
大陆
立即发货

Insertion bridge, pitch: 12 mm, number of positions: 80, color: gray
1最小包装量--
EB 80-12详情
Phoenix Contact EB 80-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
EB80-12
Risk Rank
5.72
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Part Life Cycle Code
活跃
Manufacturer
Phoenix Contact
Manufacturer Part Number
EB80-12
Reach合规守则
unknown
连接器支持类型
接线端子附件
EB 80-12拓展信息







哦! 它是空的。