Phoenix Contact EH 17 5 F-FP/ABS BK9005
- 收藏
- 对比
EH 17 5 F-FP/ABS BK9005
1894-EH 17 5 F-FP/ABS BK9005
无类别的
--
大陆
立即发货

DIN rail housing - Filler plug for unoccupied terminal points - with vents - width: 16.3 mm - height: 13.67 mm - depth: 33.39 mm - color: black (9005)
1最小包装量--
EH 17 5 F-FP/ABS BK9005详情
Phoenix Contact EH 17 5 F-FP/ABS BK9005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
EH17,5F-FP/ABSBK9005
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Manufacturer Series
EH17,5F-FP/ABSBK9005
连接器支持类型
接线端子附件
达到SVHC
compliant
EH 17 5 F-FP/ABS BK9005拓展信息







哦! 它是空的。