Phoenix Contact ESL 24X4
- 收藏
- 对比
ESL 24X4
1894-ESL 24X4
无类别的
--
大陆
立即发货

Insert strip - Sheet - white - unlabeled - can be labeled with: Office printing systems - Perforated and ruled - mounting type: insert - lettering field size: 24 x 4 mm - Number of individual labels: 488
1最小包装量--
ESL 24X4详情
Phoenix Contact ESL 24X4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
ESL24X4
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.44
Reach合规守则
compliant
连接器支持类型
接线端子附件
ESL 24X4拓展信息







哦! 它是空的。