Phoenix Contact ES/LP-BW
- 收藏
- 对比
ES/LP-BW
1894-ES/LP-BW
LED 照明 - 白色
--
大陆
立即发货

Insert strip - Sheet - white - unlabeled - can be labeled with: Office printing systems - CMS-P1-PLOTTER - perforated - mounting type: insert - lettering field size: 29 x 8 mm - Number of individual labels: 25
1最小包装量--
ES/LP-BW详情
Phoenix Contact ES/LP-BW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
ES/LP-BW
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.69
Reach合规守则
compliant
连接器支持类型
接线端子附件
ES/LP-BW拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。