Phoenix Contact FBRNI10-5
- 收藏
- 对比
FBRNI10-5详情
Phoenix Contact FBRNI10-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FBRNI10-5
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Manufacturer Series
FBRNI10-5
Body Orientation
Straight
Number of Contact Rows
1
Contact Materials
Copper
Pitch (mm)
5(mm)
RoHS
Non-Compliant
类型
FIXED BRIDGE
Reach合规守则
compliant
接头数量
10(POS)
房屋颜色
Silver
连接器支持类型
接线端子附件
FBRNI10-5拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact








哦! 它是空的。