Phoenix Contact FFKDSA1/H-2 54-18
- 收藏
- 对比
FFKDSA1/H-2 54-18
1894-FFKDSA1/H-2 54-18
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 6 A - rated voltage (III/2): 160 V - nominal cross section: 0.5 mm² - pitch: 2.54 mm - number of positions: 18 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 3.6 mm
1最小包装量--
FFKDSA1/H-2 54-18详情
Phoenix Contact FFKDSA1/H-2 54-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
FFKDSA1/H-2 54-18拓展信息







哦! 它是空的。