Phoenix Contact FFKDSA1/H-3 81- 7
- 收藏
- 对比
FFKDSA1/H-3 81- 7
1894-FFKDSA1/H-3 81- 7
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 12 A - rated voltage (III/2): 160 V - nominal cross section: 1 mm² - pitch: 3.81 mm - number of positions: 7 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 3.4 mm
1最小包装量--
FFKDSA1/H-3 81- 7详情
Phoenix Contact FFKDSA1/H-3 81- 7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
FFKDSA1/H-3 81- 7拓展信息







哦! 它是空的。