Phoenix Contact FFKDSA1/V-3,81-2
- 收藏
- 对比
FFKDSA1/V-3,81-2
1894-FFKDSA1/V-3,81-2
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 12 A - rated voltage (III/2): 160 V - nominal cross section: 1 mm² - pitch: 3.81 mm - number of positions: 2 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 90 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 3.4 mm
1最小包装量--
FFKDSA1/V-3,81-2详情
Phoenix Contact FFKDSA1/V-3,81-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
FFKDSA1/V-3,81-2
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.74
Reach合规守则
compliant
端子和接线板类型
阻隔条接线端子
FFKDSA1/V-3,81-2拓展信息







哦! 它是空的。