Phoenix Contact FFKDSA/V1-5 08- 3
- 收藏
- 对比
FFKDSA/V1-5 08- 3
1894-FFKDSA/V1-5 08- 3
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 15 A - rated voltage (III/2): 400 V - nominal cross section: 1.5 mm² - pitch: 5.08 mm - number of positions: 3 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 90 - color: green - Pin layout: Linear pinning - Solder pin [P]: 3.4 mm. Item with securing pin at the end terminal block
1最小包装量--
FFKDSA/V1-5 08- 3详情
Phoenix Contact FFKDSA/V1-5 08- 3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
FFKDSA/V1-5 08- 3拓展信息







哦! 它是空的。