Phoenix Contact FKC 2 5/16-ST-RF
- 收藏
- 对比
FKC 2 5/16-ST-RF
1894-FKC 2 5/16-ST-RF
无类别的
--
大陆
立即发货

PCB connector - nominal current: 12 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - number of positions: 16 - pitch: 5 mm - connection method: Push-in spring connection - color: green - contact surface: Tin - Article with self-locking flange
1最小包装量--
FKC 2 5/16-ST-RF详情
Phoenix Contact FKC 2 5/16-ST-RF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
FKC 2 5/16-ST-RF拓展信息







哦! 它是空的。