FKC 2,5/15-STF-5,08-EX
FKC 2,5/15-STF-5,08-EX

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact FKC 2,5/15-STF-5,08-EX

  • 收藏
  • 对比

型号

FKC 2,5/15-STF-5,08-EX

utmel 编号

1894-FKC 2,5/15-STF-5,08-EX

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Plug component Nominal current: 11 A Number of positions: 15 Pitch: 5.08 mm Connection method: Push-in spring connection Color: green Contact surface: Tin The current voltage and conductor cross section data refer to EU type-examination certificate No. KEMA 99ATEX3508U. The Ex rating is only valid in connection with ground terminal block ZFKK 1 5-MSTBV-5 08-PE/F-EX order no. 1903232

起订量

1最小包装量--

添加到询价列表
FKC 2,5/15-STF-5,08-EX
FKC 2,5/15-STF-5,08-EX Phoenix Contact Plug component Nominal current: 11 A Number of positions: 15 Pitch: 5.08 mm Connection method: Push-in spring connection Color: green Contact surface: Tin The current voltage and conductor cross section data refer to EU type-examination certificate No. KEMA 99ATEX3508U. The Ex rating is only valid in connection with ground terminal block ZFKK 1 5-MSTBV-5 08-PE/F-EX order no. 1903232

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

FKC 2,5/15-STF-5,08-EX详情

Phoenix Contact FKC 2,5/15-STF-5,08-EX重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

FKC 2,5/15-STF-5,08-EX拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS